Canon logo

Canon VIXIA HF100 Handheld camcorder 3.31 MP CMOS Full HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59131
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon VIXIA HF100 Handheld camcorder 3.31 MP CMOS Full HD Black, Silver:

Canon VIXIA HF100, 3.31 MP, CMOS, 25.4 / 3.2 mm (1 / 3.2"), Full HD, 0 GB, 6.86 cm (2.7")

Long summary description Canon VIXIA HF100 Handheld camcorder 3.31 MP CMOS Full HD Black, Silver:

Canon VIXIA HF100. Total megapixels: 3.31 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Optical zoom: 12x, Digital zoom: 200x, Focal length range: 4.8 - 57.6 mm. Camcorder media type: Memory card, Videotape, Compatible memory cards: SD, SDHC, Camcorder tape type: HDV. Focus adjustment: Auto/Manual. White balance: Fluorescent H, Shade, Auto, Cloudy, Tungsten, Daylight, Manual, Fluorescent

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.