Canon logo

Canon FS100 Flash Memory Camcorder 1.07 MP CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81177
Info modified on:
04 Apr 2019, 08:51:34
Short summary description Canon FS100 Flash Memory Camcorder 1.07 MP CCD:

Canon FS100 Flash Memory Camcorder, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 260 g

Long summary description Canon FS100 Flash Memory Camcorder 1.07 MP CCD:

Canon FS100 Flash Memory Camcorder. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.