Canon logo

Canon DC330 1.07 MP CCD Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68108
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon DC330 1.07 MP CCD Black, Silver:

Canon DC330, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 430 g

Long summary description Canon DC330 1.07 MP CCD Black, Silver:

Canon DC330. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution: 112000 x 112000 pixels. Viewfinder resolution (approx.): 114000 pixels, Viewfinder screen size: 0.33"

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.