Canon logo

Canon VIXIA HV30 Handheld camcorder 2.96 MP CCD Full HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57340
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon VIXIA HV30 Handheld camcorder 2.96 MP CCD Full HD Black:

Canon VIXIA HV30, 2.96 MP, CCD, 25.4 / 2.7 mm (1 / 2.7"), Full HD, 0 GB, 6.86 cm (2.7")

Long summary description Canon VIXIA HV30 Handheld camcorder 2.96 MP CCD Full HD Black:

Canon VIXIA HV30. Total megapixels: 2.96 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Camcorder media type: Videotape, Compatible memory cards: MiniSD, Camcorder tape type: Mini-DV. Focus adjustment: Auto/Manual. White balance: Fluorescent H, Shade, Cloudy, Tungsten, Daylight, Fluorescent

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.