Canon logo

Canon HV30 High Definition Camcorder 2.96 MP CCD Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75466
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon HV30 High Definition Camcorder 2.96 MP CCD Black:

Canon HV30 High Definition Camcorder, 2.96 MP, CCD, 25.4 / 2.7 mm (1 / 2.7"), 6.86 cm (2.7"), LCD, 535 g

Long summary description Canon HV30 High Definition Camcorder 2.96 MP CCD Black:

Canon HV30 High Definition Camcorder. Total megapixels: 2.96 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Focal length range: 6.1 - 61 mm, Focal length (35mm film equivalent): 43.6 - 436 mm. Compatible memory cards: MiniSD, Camcorder tape type: Mini-DV. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution: 211000 x 211000 pixels

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.