Canon logo

Canon PowerShot SX10 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70744
Info modified on:
04 Apr 2019, 09:09:53
Short summary description Canon PowerShot SX10 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot SX10 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 20x, Black

Long summary description Canon PowerShot SX10 IS 1/2.3" 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot SX10 IS. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 20x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 560 g. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.