Canon logo

Canon Digital IXUS 80 IS 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Beige

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40167
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 80 IS 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Beige:

Canon Digital IXUS 80 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Beige

Long summary description Canon Digital IXUS 80 IS 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Beige:

Canon Digital IXUS 80 IS. Camera type: Compact camera, Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 125 g. Product colour: Beige

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.