Canon logo

Canon EF 50mm f/1.4 USM Lens

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143565
Info modified on:
20 Oct 2023, 12:26:09
Short summary description Canon EF 50mm f/1.4 USM Lens:

Canon EF 50mm f/1.4 USM Lens, 7/6, Canon EF

Long summary description Canon EF 50mm f/1.4 USM Lens:

Canon EF 50mm f/1.4 USM Lens. Component for: SLR, Lens structure (elements/groups): 7/6, Closest focusing distance: 0.45 m. Compatibility: Canon EOS. Product colour: Black. Diameter: 7.38 cm, Filter size: 58 mm, Length: 50.5 mm

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.