Canon Digital IXUS 80 IS + CP530, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver
Canon Digital IXUS 80 IS + CP530. Camera type: Compact camera, Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 125 g. Product colour: Silver