Canon logo

Canon MD205 MiniDV 0.54 MP CCD Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54556
Info modified on:
04 Apr 2019, 09:02:29
Short summary description Canon MD205 MiniDV 0.54 MP CCD Silver:

Canon MD205 MiniDV, 0.54 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 380 g

Long summary description Canon MD205 MiniDV 0.54 MP CCD Silver:

Canon MD205 MiniDV. Total megapixels: 0.54 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 32x, Digital zoom: 2000x, Focal length range: 2.6 - 83.2 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.