Canon logo

Canon MD235 CCD Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38167
Info modified on:
04 Apr 2019, 08:39:40
Short summary description Canon MD235 CCD Black, Silver:

Canon MD235, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 380 g, Black, Silver

Long summary description Canon MD235 CCD Black, Silver:

Canon MD235. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder tape type: Mini-DV. Display diagonal: 6.86 cm (2.7"), Display: LCD. Viewfinder resolution (approx.): 114000 pixels

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.