Canon logo

Canon imageFORMULA DR-2010C Sheet-fed scanner 600 x 600 DPI Blue, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23033
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imageFORMULA DR-2010C Sheet-fed scanner 600 x 600 DPI Blue, White:

Canon imageFORMULA DR-2010C, 119 x 995.6 mm, 600 x 600 DPI, 24 bit, 20 ppm, 20 ppm, 40 ipm

Long summary description Canon imageFORMULA DR-2010C Sheet-fed scanner 600 x 600 DPI Blue, White:

Canon imageFORMULA DR-2010C. Maximum scan size: 119 x 995.6 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Blue, White. Sensor type: CMOS, Light source: RGB LED, Scan drivers: ISIS, TWAIN. Standard input capacity: 50 sheets. Standard interfaces: USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.