Canon logo

Canon PIXMA iP2600 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156679
Info modified on:
07 Jun 2023, 09:57:26
Short summary description Canon PIXMA iP2600 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP2600, Colour, 4800 x 1200 DPI, 4, A4, 22 ppm, Duplex printing

Long summary description Canon PIXMA iP2600 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA iP2600. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Duplex printing

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.