Canon logo

Canon PowerShot SX100 IS 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60310
Info modified on:
29 Aug 2018, 19:13:20
Short summary description Canon PowerShot SX100 IS 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Black:

Canon PowerShot SX100 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 10x, Black

Long summary description Canon PowerShot SX100 IS 1/2.5" Compact camera 8 MP CCD 3264 x 2448 pixels Black:

Canon PowerShot SX100 IS. Camera type: Compact camera, Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 6 - 60 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 266 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.