Canon imageCLASS IRC1021iF, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, Mono faxing, A4
Canon imageCLASS IRC1021iF. Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4