Canon logo

Canon PIXMA G3416 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13866
Info modified on:
24 Sept 2024, 10:57:01
Short summary description Canon PIXMA G3416 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA G3416, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA G3416 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA G3416. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.