Canon logo

Canon G3510 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9403
Info modified on:
07 Jul 2021, 14:53:30
Short summary description Canon G3510 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon G3510, Inkjet, Colour printing, 4800 x 1200 DPI, Colour scanning, A4, Black

Long summary description Canon G3510 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon G3510. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.