Canon EOS 200D, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black
Canon EOS 200D. Camera type: SLR Camera Body, Megapixel (approx.): 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Optical. PictBridge. Product colour: Black