Canon logo

Canon EOS Kiss X9 + EF-S 18-55mm IS STM + EF-S 55-250mm IS STM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43055
Info modified on:
14 Mar 2024, 17:05:05
Short summary description Canon EOS Kiss X9 + EF-S 18-55mm IS STM + EF-S 55-250mm IS STM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS Kiss X9 + EF-S 18-55mm IS STM + EF-S 55-250mm IS STM, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS Kiss X9 + EF-S 18-55mm IS STM + EF-S 55-250mm IS STM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS Kiss X9 + EF-S 18-55mm IS STM + EF-S 55-250mm IS STM. Camera type: SLR Camera Kit, Megapixel (approx.): 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. Weight: 406 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.