Canon logo

Canon i-SENSYS MF426dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21835
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Canon i-SENSYS MF426dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

Canon i-SENSYS MF426dw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon i-SENSYS MF426dw Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

Canon i-SENSYS MF426dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.