Canon imageCLASS LBP214dw, Laser, 600 x 600 DPI, 40 ppm, Duplex printing, Black, White
Canon imageCLASS LBP214dw. Print technology: Laser, Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Black, White