Canon logo

Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68791
Info modified on:
14 Mar 2024, 19:04:48
Short summary description Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M100 + EF-M 15-45mm IS STM, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS M100 + EF-M 15-45mm IS STM MILC 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M100 + EF-M 15-45mm IS STM. Camera type: MILC, Megapixel (approx.): 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 15 - 45 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 266 g. Product colour: Black

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.