Canon logo

Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162365
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:

Canon PIXMA MP610, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:

Canon PIXMA MP610. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.