Canon PIXMA MP470, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4
Canon PIXMA MP470. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4