Canon logo

Canon imagePROGRAF IPF8000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40157
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Canon imagePROGRAF IPF8000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF IPF8000S, 2400 x 1200 DPI, GARO, PF-03, A0 (841 x 1189 mm), A0, A1, A2, A3, B0, B2

Long summary description Canon imagePROGRAF IPF8000S large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF IPF8000S. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, Print head: PF-03. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, ISO B-series sizes (B0...B9): B0, B2. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Supported network protocols: IPX/SPX, SNMP, HTTP, TCP/IP, AppleTalk. Display: LCD, Sound power level (standby): 35 dB, Sound pressure level (printing): 50 dB. Power requirements: 100 - 240 V (50/60 Hz), Power consumption (standby): 6 W, Power consumption (typical): 190 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.