Canon logo

Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33333
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver:

Canon Digital IXUS 960 IS, 12.1 MP, 4000 x 3000 pixels, 1/1.7", CCD, 3.7x, Silver

Long summary description Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver:

Canon Digital IXUS 960 IS. Megapixel (approx.): 12.1 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3.7x, Digital zoom: 4x, Focal length range: 7.7 - 28.5 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.