Canon logo

Canon XL H1S 1.67 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18341
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon XL H1S 1.67 MP CMOS Black:

Canon XL H1S, 1.67 MP, CMOS, 25.4 / 3 mm (1 / 3"), 6.1 cm (2.4"), LCD, 2.56 kg

Long summary description Canon XL H1S 1.67 MP CMOS Black:

Canon XL H1S. Total megapixels: 1.67 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 20x, Focal length range: 5.4 - 108 mm, Focal length (35mm film equivalent): 38.9 - 778 mm. Compatible memory cards: MMC, SD, SDHC. White balance: Auto. Camera shutter speed: 1/3 - 1/16000 s

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.