Canon logo

Canon PowerShot S5 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30323
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot S5 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

Canon PowerShot S5 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 12x, Black

Long summary description Canon PowerShot S5 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

Canon PowerShot S5 IS. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 6 - 72 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 450 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.