Canon logo

Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25700
Info modified on:
08 Jun 2018, 12:39:00
Short summary description Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:

Canon Digital IXUS 950 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:

Canon Digital IXUS 950 IS. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 12x, Focal length range: 5.8 - 23.2 mm. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.