Canon logo

Canon VIXIA HF R800 Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114495
Info modified on:
14 Mar 2024, 19:29:30
Short summary description Canon VIXIA HF R800 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon VIXIA HF R800, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 32 GB, 7.62 cm (3")

Long summary description Canon VIXIA HF R800 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon VIXIA HF R800. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 32 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m, Macro focusing range: 0.5 m. Light exposure modes: Manual

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.