Canon EOS 6D Mark II + EF 24-105mm IS STM, 26.2 MP, 6240 x 4160 pixels, CMOS, Full HD, 685 g, Black
Canon EOS 6D Mark II + EF 24-105mm IS STM. Camera type: SLR Camera Kit, Megapixel (approx.): 26.2 MP, Sensor type: CMOS, Maximum image resolution: 6240 x 4160 pixels. ISO sensitivity (max): 40000. Focal length range: 24 - 105 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic, Optical. PictBridge. Weight: 685 g. Product colour: Black