Canon logo

Canon EOS 6D Mark II SLR Camera Body 26.2 MP CMOS 6240 x 4160 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193702
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 6D Mark II SLR Camera Body 26.2 MP CMOS 6240 x 4160 pixels Black:

Canon EOS 6D Mark II, 26.2 MP, 6240 x 4160 pixels, CMOS, Full HD, 685 g, Black

Long summary description Canon EOS 6D Mark II SLR Camera Body 26.2 MP CMOS 6240 x 4160 pixels Black:

Canon EOS 6D Mark II. Camera type: SLR Camera Body, Megapixel (approx.): 26.2 MP, Sensor type: CMOS, Maximum image resolution: 6240 x 4160 pixels. ISO sensitivity (max): 40000. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic, Optical. PictBridge. Weight: 685 g. Product colour: Black

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.