Canon logo

Canon PowerShot SX432 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136347
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Canon PowerShot SX432 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black:

Canon PowerShot SX432 IS, 20.5 MP, 5152 x 3864 pixels, CCD, 45x, HD, Black

Long summary description Canon PowerShot SX432 IS 1/2.3" Bridge camera 20.5 MP CCD 5152 x 3864 pixels Black:

Canon PowerShot SX432 IS. Camera type: Bridge camera, Megapixel (approx.): 20.5 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 45x, Digital zoom: 4x, Focal length range: 4.3 - 193.5 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.