location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
185
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1803C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292083088 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 8x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 1600 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD-Ready
  • - Built-in microphone Mini-USB B
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black :
The long product name of Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 185 - 1/2.3" CCD 20MP, DIGIC 4+, 5.0-40.0mm, TTL, 6.8cm (2.7") LCD, SD/SDHC/SDXC
More>>>
Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:
The official description of Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple pocketable IXUS quality
Capture your favourite moments in superb quality photos and movies using this chic, ultra-slim IXUS with versatile 8x optical zoom lens. Shoot for longer with Eco Mode.

Superb results
Enjoy exceptional quality, detailed images of friends and family with 20.0 Megapixels and Face Detection. Add a date stamp to see the timeline of your memories.

Point and shoot simplicity
Get fantastic results with one touch of a button using Easy Auto, which chooses the perfect camera settings for you - so all you have to do is concentrate on your shot.

Creative play
Have fun with a range of easy creative modes. Re-create the distortion of a fish-eye lens, make scenes in stills or movies look like miniature scale models and more.

Instant HD movies
Making great movies using the creativity of the optical zoom is fun and easy. With one touch of a button you can effortlessly record creative, sharable HD movies (720p).

Short summary description Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:
This short summary of the Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 185, 20 MP, 5152 x 3864 pixels, CCD, 8x, HD-Ready, Black

Long summary description Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:
This is an auto-generated long summary of Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black based on the first three specs of the first five spec groups.

Canon Digital IXUS 185. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
20 MP
Sensor type *
CCD
Maximum image resolution *
5152 x 3864 pixels
Still image resolution(s) *
5152 x 3864, 3648 x 2736, 2048 x 1536, 640 x 480, 5152 x 2896
Image stabilizer *
Yes
Supported aspect ratios
4:3, 16:9
Total megapixels
20.5 MP
Image formats supported *
JPG
Lens system
Optical zoom *
8x
Digital zoom *
4x
Focal length range
5 - 40 mm
Minimum focal length (35mm film equiv)
28 mm
Maximum focal length (35mm film equiv)
224 mm
Minimum aperture number
3.2
Maximum aperture number
6.9
Lens structure (elements/groups)
8/7
Combined zoom
32x
Number of aspheric elements
1
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0.01 m
Auto Focus (AF) points
9
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
1600
ISO sensitivity
100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization
Flash range (wide)
0.5 - 3 m
Flash range (tele)
1.3 - 1.5 m
External flash connector
Yes
Flash sync-speed
1/2000 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD-Ready
Video resolutions
640 x 480, 1280 x 720 pixels
Motion JPEG frame rate
29.97 fps
Resolution at capture speed
1280x720@25fps
Analog signal format system
NTSC, PAL
Video formats supported
MOV
Audio
Built-in microphone *
Yes
Audio system
Mono
Audio formats supported
AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display diagonal (metric)
6.8 cm
Display resolution (numeric)
230000 pixels
Flip-out screen
No
Vari-angle LCD display
No
Field of view
100%
Ports & interfaces
USB version *
2.0
USB connector
Mini-USB B
HDMI *
No
USB port
Yes
Network
Bluetooth *
No
Wi-Fi *
No
Near Field Communication (NFC) *
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent
Scene modes *
Fireworks, Portrait
Shooting modes *
Auto
Photo effects *
Black&White, Vivid
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Camera playback
Movie, Single image
Playback zoom (max)
10x
Languages support
Multi
Histogram
Yes
Image editing
Resizing
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.3
Built-in processor
Yes
Image processor
DIGIC 4+
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
210 shots
Battery type
NB-11L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.2 mm
Depth
22.1 mm
Height
54.3 mm
Weight (including battery)
126 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Quick start guide
Yes
Bundled software
CameraWindow DC
Logistics data
Harmonized System (HS) code
85258900
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-05 02:44:58
Uk has collected 6 expert reviews for Canon Digital IXUS 185 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2018-04-05 02:44:57
As always I start in Auto mode and right from the first image you know that you have hold of a more than decent unit.It is 9.5x5.3x2.2cm the last figure when closed this can increase by another 3cm when the unit is fully zoomed. It weighs 126grams.The who...
92%
photographyblog.com
Updated:
2018-04-05 02:44:50
The Canon IXUS 185 is a new budget compact camera. The Canon 185 features a 20 megapixel 1/2.3-inch CCD sensor and a 10x optical zoom lens which is equivalent to 28-224mm in 35mm terms, 720p movie recording, Wi-Fi connectivity, and Intelligent Image Stabi...
Bottom line Canon's pitch here is that this is a camera that you can carry with you everywhere you go. Um, just like a smartphone. That aside, the compact and stylish IXUS series' selling points – namely those two points succinctly – haven't really changed at all...
70%
Brand Image Product code Product Stock Price from
Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black
(show image)
KISSX50BK-1855IS2LK Kiss X50 + EF-S 18-55mm IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)