Canon CanoScan LiDE 70, 216 x 297 mm, 2400 x 4800 DPI, 48 bit, Flatbed scanner, CIS, USB 2.0
Canon CanoScan LiDE 70. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CIS. Standard interfaces: USB 2.0. Power consumption (typical): 3 W, Power consumption (standby): 2 W