Canon logo

Canon imageRUNNER ADVANCE C3520i Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127486
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon imageRUNNER ADVANCE C3520i Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C3520i, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Canon imageRUNNER ADVANCE C3520i Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C3520i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.