Canon logo

Canon imageCLASS MF733Cdw Laser A4 600 x 600 DPI 28 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32903
Info modified on:
14 Mar 2024, 18:07:20
Short summary description Canon imageCLASS MF733Cdw Laser A4 600 x 600 DPI 28 ppm Wi-Fi:

Canon imageCLASS MF733Cdw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description Canon imageCLASS MF733Cdw Laser A4 600 x 600 DPI 28 ppm Wi-Fi:

Canon imageCLASS MF733Cdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.