Canon logo

Canon PIXMA iP5300 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100430
Info modified on:
29 Jan 2020, 15:32:35
Short summary description Canon PIXMA iP5300 inkjet printer Colour 9600 x 2400 DPI A4:

Canon PIXMA iP5300, Colour, 9600 x 2400 DPI, 5, A4, 14.8 ppm, Duplex printing

Long summary description Canon PIXMA iP5300 inkjet printer Colour 9600 x 2400 DPI A4:

Canon PIXMA iP5300. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14.8 ppm. Duplex printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.