Canon logo

Canon PIXMA MG3020 Inkjet A4 4800 x 600 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59349
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MG3020 Inkjet A4 4800 x 600 DPI Wi-Fi:

Canon PIXMA MG3020, Inkjet, Colour printing, 4800 x 600 DPI, A4, Direct printing, Grey

Long summary description Canon PIXMA MG3020 Inkjet A4 4800 x 600 DPI Wi-Fi:

Canon PIXMA MG3020. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.