Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1294B003 show
Show alternative article codes used in the online market place
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18972
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 21 Jan 2020 15:03:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768)

LV-7250, 2000 lumens, XGA 29dBA
More>>>
Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

The versatile projector for all businesses
Features
- XGA resolution
- Bright 2000 lumens
- Wide angle 1.6x zoom lens
- Near-silent 29dBA in Quiet Mode
- Ergonomic design and intuitive controls
- 600:1 contrast ratio
- Auto Vertical Keystone Correction
- 8 second start-up, 30 second cool down
- Screen Colour Correction

The compact and affordable LV-7250 offers crisp, bright projection for professional presentations. The wide-angle Canon lens means flexible projector placement, even in the smallest of meeting rooms.

XGA resolution
With native XGA resolution (1024 x 768 pixels) for pin-sharp definition, the LV-7250 projects clear, legible presentations. Resolution extends to UXGA (1600 x 1200) using high-quality compression.

Powerful projection
With a powerful 2000 lumens output, you get bright, crystal clear presentations without having to darken the room.

Lens flexibility
The projector's wide-angle Canon 1.6x zoom lens projects large images even from short throw distances - ideal when only small meeting rooms are available.

Virtually silent
Quiet Mode's near-silent 29dBA operation suppresses fan hum, to keep audience attention firmly fixed on your presentation.

Compact design
With a new ergonomic design, the LV-7250 is conveniently compact, lightweight and portable, making life easy for presenters on the move.

Clever controls
The new intuitive graphical user interface and control panel make operating the projector simple and straightforward. The remote control handset follows a logical structure, and offers control of most projector functions, as well as your mouse cursor.

Vivid images
With 600:1 contrast ratio, images are vivid and crisp. Colours are deeper, whites brighter and blacks are jet black - not dark grey.

Keystone Correction
Automatic Vertical Keystone Correction assists with fast set-up, compensating for picture distortion that occurs when the projector is not perpendicular to the screen. The LV-7250 automatically detects the tilt angle and compensates within a maximum of ±30 degrees.

Fast start-up and shutdown
With 8-second start-up, the LV-7250 leaps into action, ready to present as soon as you are. There's no delay with packing up afterwards, as cooling down takes just 30 seconds.

Natural colours, whatever the background
If your meeting room has no projection screen, there's no cause for concern. Screen Colour Correction optimises settings to preserve the natural colour of your presentation when projecting onto different coloured walls.

Short summary description Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-7250, 2000 ANSI lumens, LCD, XGA (1024x768), 600:1, 635 - 7620 mm (25 - 300"), 85%

Long summary description Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV-7250 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-7250. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2160 h, Lamp type: NSH. Focus: Manual, Digital zoom: 1.6x. Dot clock scanning frequency: 108 MHz. Power consumption (typical): 260 W

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Screen size compatibility *
The different screen sizes which the device can work with.
635 - 7620 mm (25 - 300")
Uniformity
Defines in percentage the harmonious spread of the projection
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2160 h
Lamp type
The characteristics of the lamp.
NSH
Lamp power
190 W
Lens system
Focus *
Manual
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1.6x
Ports & interfaces
Progressive scan output
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Features
Dot clock scanning frequency
108 MHz
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
260 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Other features
Audio input
The type of audio input that the device requires, and the connection needed.
Mini D-sub 15-pin, 3.5mm2 stereo mini-jack: Stereo Audio
Audio output
The type of audio output that the device produces, and the connector(s).
Mini D-sub 15-pin: Analogue RGB, 3.5mm² stereo mini-jack: Stereo Audio
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
310 x 109 x 265 mm
Resolution
1024 x 768 pixels
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
F1.6 - F2.5; f=17.7 - 28.3mm
Video in
Mini-DIN 4-pin: S-Video, RCA x 1: Composite Video
Country Distributor
Nederland 1 distributor(s)
Customer service details