Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A630 8 MP CCD 1/1.8" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A630
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1288B008 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13690
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A630 8 MP CCD 1/1.8" Silver :
The short editorial description of Canon PowerShot A630 8 MP CCD 1/1.8" Silver

PowerShot A630 Digital Compact Camera
More>>>
Canon PowerShot A630 8 MP CCD 1/1.8" Silver:
The official marketing text of Canon PowerShot A630 8 MP CCD 1/1.8" Silver as supplied by the manufacturer

See the world differently with the 8.0 Megapixel PowerShot A630. Swivel the vari-angle screen to explore new perspectives. Expand your vision with the 4x optical zoom lens and optional accessories.

Features:
- 8.0 Megapixels.
- 4x optical zoom.
- 2.5" vari-angle LCD.
- DIGIC II and iSAPS.
- 9-point AiAF and FlexiZone AF/AE.
- 21 shooting modes and My Colors.
- High-speed ISO 800.
- 1cm Macro mode.
- Safety Zoom & Digital Tele-converter.
- 30fps VGA movies.
- Range of accessories.

8.0 Megapixels
An 8.0 Megapixel sensor gives you the freedom to crop, trim and create new compositions while retaining all the fine detail needed for high quality poster size prints.

4x optical zoom
A 4x optical zoom lens gives you the flexibility to frame shots up close or at a distance without sacrificing quality.

2.5" Vari-angle LCD screen
The large 2.5" Vari-angle LCD twists in all directions - ideal for self portraits and creative shots at unusual angles. Night Display mode aids visibility in low light while a selectable Grid Line display helps with composition. A useful 3:2 ratio overlay indicates the printable area for standard photo prints.

Visionary Technology
Canon's DIGIC II image processor manages all camera functions and processes images at high speed for excellent responsiveness and extended battery life. iSAPS is a built-in assistant that uses scene information to optimize camera settings before the shot is taken.

Flexible focusing
Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select a focus point.

Shooting modes and My Colors
21 shooting modes include a full creative zone for manual control and 10 Special Scene modes for tricky lighting conditions, including Snow, Beach and Underwater. My Colors allows colour effects to be applied to images and movies.

Great indoor and night shots
A high-speed ISO 800 setting allows you to shoot correctly exposed images in low light conditions without using a flash. ISO 800 also enables shooting at higher shutter speeds, reducing the risk of image blur.

1cm Macro mode
Focus as close as 1cm and capture all the intricate detail of tiny subjects.

Safety Zoom and Digital Tele-Converter
Safety Zoom offers extra zoom magnification without affecting image quality¹. Use the Digital Tele-Converter feature for extra reach on every shot - just like adding a tele-converter lens to the camera.

High quality movies
Shoot extra long² 30fps VGA quality movies with full audio, View them on the camera's LCD screen, or connect to a TV or PC for full screen playback.

Accessories
A complete range of optional accessories includes wide and tele-converter lenses and a slave flash. A waterproof case allows for underwater shooting at depths of up to 40 metres.

Short summary description Canon PowerShot A630 8 MP CCD 1/1.8" Silver:
This short summary of the Canon PowerShot A630 8 MP CCD 1/1.8" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot PowerShot A630, 8 MP, 1/1.8", CCD, 4x, Silver

Long summary description Canon PowerShot A630 8 MP CCD 1/1.8" Silver:
This is an auto-generated long summary of Canon PowerShot A630 8 MP CCD 1/1.8" Silver based on the first three specs of the first five spec groups.

Canon PowerShot PowerShot A630. Megapixel: 8 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: optical. PictBridge. Product colour: Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/1.8"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
7.3 - 29.2 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80, 100, 200, 400, 800, Auto
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Red-eye reduction
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
Avi,M-JPEG
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
If the device is geared up for voice recording.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
115000 pixels
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
I/O ports
An interface on a device to which you can connect another device.
USB 2.0 A/V out (PAL/NTSC)
Camera
Shooting modes *
Auto,Manual,Movie
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Neutral,Positive Film,Sepia,Vivid
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
2
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
109.4 mm
Depth *
The distance from the front to the back of something.
49.1 mm
Height *
The measurement of the product from head to foot or from base to top.
66 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX ImageBrowser PhotoStitch
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Metering
Evaluative, Centre-weighted Average, Spot
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
8/7/2
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/2500
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98 Microsoft Windows Me Microsoft Windows 2000 SP4 Microsoft Windows XP Apple Mac OS X v10.2 - 10.4
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
Uk has collected 18 expert reviews for Canon PowerShot A630 8 MP CCD 1/1.8" Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
Nl heeft 18 proffesionele recensies verzameld voor Canon PowerShot A630 8 MP CCD 1/1.8" Zilver. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
Fr a recueilli 18 avis d’experts pour Canon PowerShot A630 8 MP CCD (dispositif à transfert de charge) 1/1.8" Argent et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
De hat 18 Expertenmeinungen über Canon PowerShot A630 8 MP CCD 1/1.8 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
Testseek ha raccolto 18 recensioni da parte di esperti per Canon PowerShot A630 8 MP CCD 1/1.8" Argento e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
Es ha coleccionado 18 opiniones de expertos para Canon PowerShot A630 8 MP CCD 1/1.8" Plata y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
Dk har samlet 18 ekspertanmeldelser for Canon PowerShot A630 8 MP CCD 1/1.8" Sølv og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:14:46
Se har samlat in 18 experttester för Canon PowerShot A630 8 MP CCD 1/1.8" Silver och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:23
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:23
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:23
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:45:23
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-10 02:14:46
Its no surprise that cameras aimed at enthusiasts cost more than those aimed at casual users, but now that £120 cameras can give excellent image quality, you shouldnt need to pay much more for one that adds full photographic control. Canons Power...
100%
itreviews.com
Updated:
2011-08-10 02:14:46
well priced and well featured 8-megapixel camera: Canons PowerShot range of compact digital cameras has been popular for many years and, as prices continue to drop, more and more features are built into each new model. The A630 has much the same size...
0%
goodgearguide.com.au
Updated:
2011-11-04 09:25:06
Canons PowerShot range is one of the most consistent performers of any product range in the IT field. Very occasionally there might be a unit that falls slightly below par, but for the most part, all the models are impressive digital-still cameras wel...
Good Sharp pictures, Brilliant colour capture, Lots of features...
Bad Some minor over-sharpening issues, Chunky design The Final Word Another great advanced compact camera from Canon, the PowerShot A630 is a wonderful choice for those after a little more control and versatility. It offers great image quality and comes wi...
Bottom line Another great advanced compact camera from Canon, the PowerShot A630 is a wonderful choice for those after a little more control and versatility. It offers great image quality and comes with plenty of useful features.
80%
digitalfunstuff.com.au
Updated:
2011-11-04 09:25:09
Canon Powershot A630 is a 8 mega pixel, 4x optical zoom digital, movie with sound and a 2.5" vari-angle LCD screen. The vari-angle LCD allows users to take photos for subjects hard to reach and it is handy for users to take photos for themselves withou...
0%
tecnozoom.it
Updated:
2011-10-21 01:33:20
Dal punto di vista estetico, la è una fotocamera compatta, da poter tenere tranquillamente in una borsetta e tirar fuori all'occorrenza. Le dimensioni sono 109,4 millimetri di larghezza, 66 millimetri di altezza e 49 millimetri di profondità. Il peso...
Good Dimensioni; Risoluzione; Display ampio e rotante...
Bad Batterie non ricaricabili...
Bottom line Un'altra fotocamera digitale Canon di elevata qualità. Gli 8 megapixel di risoluzione elevano questa fotocamera rispetto ad altri modelli perché è un valore molto alto rispetto alla media. La risoluzione è eccellente e le foto sono ricche di dettagli...
70%
techtree.com
Updated:
2011-08-10 02:14:46
Last year Canon added two more commanders in its army of cameras with the introduction of the A630 and A640. While they still include many of the same options as found in their predecessors, the resolution has been increased along with many other new a...
Good 8 MP, Vari-angle LCD, 4x Optical zoom, Good color reproduction, Sharp images, Excellent Image Quality, Can attach external lens or filters...
Bad Average Movie quality, Length of movie clips limited to 1GB...
Bottom line Please note the color reproduction in the images...
90%
Neocamera.com
Updated:
2011-08-10 02:14:46
Canon has done well with the Powershot A630. This compact digital camera has a complete feature set including full-manual controls, manual focus and custon white-balance. The A630 handles well and produces rather images with nicely saturated colors, g...
60%
gadgetspeak.com
Updated:
2011-08-10 02:14:46
This is probably just too big to fit in most pockets but the lack of a case is not vital as the lens is covered and the screen is capable of being rotated 180 degrees as with a lot of camcorders.
88%
imaging-resource.com
Updated:
2011-08-10 02:14:46
Canon PowerShot A630 Overview By: Mike PasiniReview Date: 11/22/06 The Canon PowerShot A630 couples an 8.0-megapixel CCD imaging sensor with a 4x optical zoom lens that offers a 35mm-equivalent focal range of 35-140mm, a moderate wide-angle to a somewh...
Good Excellent value for the money Bright, attractive color that stops short of seeming overdone Good skin tones Auto white balance handles a wide range of lighting well Better than average exposure accuracy Good lens, generally low distortion and chromatic...
Bad Inaccurate optical viewfinder Flash vignetting in the corners at wide angle Too many manuals to find what you need when you need it Auto rotation not recognized by many other standard applications...
Bottom line Its easy to see why Canon PowerShots continue to be popular. Their design is user friendly and well-built, the pictures are great, and theyre easy to shoot. The Canon PowerShot A630 continues in that tradition of dependability, sporting an 8.0-megapi...
0%
dcresource.com
Updated:
2011-08-10 02:14:46
The PowerShot A630 and A640 are two lower priced cameras that offer the manual controls and expandability usually reserved for more expensive cameras. Both cameras feature 4X zoom lens, a rotating 2.5" LCD display, a VGA movie mode, and unlimited...
0%
Howstuffworks.com
Updated:
2011-08-10 02:14:46
Canons latest PowerShot model, the A630, provides a lot of digital camera power for your dollar. You wont find many other digital cameras offering at least 8.0 megapixels of resolution for less than $300, which makes the PowerShot A630 a great value...
Good Outstanding image quality, high resolution, great value, model has outstanding flexibility, LCD swivels for odd-angle shots...
Bad Camera body is too thick to fit in a pocket comfortably, LCD images could be sharper...
Bottom line Canons latest PowerShot model, the A630, provides a lot of digital camera power for your dollar. You wont find many other digital cameras offering at least 8.0 megapixels of resolution for less than $300, which makes the PowerShot A630 a great value...
100%
pcmag.com
Updated:
2011-08-10 02:14:46
This slightly pricey, 8-megapixel compact isnt super-trim and sexy, but it works very well in lots of situations. The PowerShot A630 packs an amazing array of useful features and is incredibly simple to operate. Despite the cost, there is plenty to...
Good Big, bright articulating 2.5-inch LCD. Easy-to-use manual controls. Direct-vision viewfinder. 4X optical zoom. Lots of manual controls.
Bad A little pricey for a compact. Video could be smoother. Slightly bulky.
Bottom line The 8MP Canon PowerShot A630 may be a bit bulky for a compact camera, but the great physical controls and easy-to-use features will appeal to those who appreciate a variety of settings to capture their photos...
80%
steves-digicams.com
Updated:
2011-08-10 02:14:46
The PowerShot A630 and A640 digital cameras are equipped with high resolution 8.0 and 10.0 Megapixel CCDs respectively. Both cameras feature the same body design, high-quality Canon 4x Optical Zoom lens, optical viewfinder as well as a 2.5-inch Vari-An...
0%
Digit.no
Updated:
2011-08-10 02:14:46
Canon PowerShot A630 tilhører Canons A-serie, en kameraserie som fortjener langt større oppmerksomhet enn den får. Kameraene er ikke i nærheten av den populariteten som blir Digital IXUS til del, men både hva gjelder ytelse, brukervennlighet og egens...
73%
techtree.com
Updated:
2016-12-27 19:45:23
Last year Canon added two more commanders in its army of cameras with the introduction of the A630 and A640. While they still include many of the same options as found in their predecessors, the resolution has been increased along with many other new a...
Good 8 MP, Vari-angle LCD, 4x Optical zoom, Good color reproduction, Sharp images, Excellent Image Quality, Can attach external lens or filters...
Bad Average Movie quality, Length of movie clips limited to 1GB...
Bottom line Please note the color reproduction in the images...
90%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details