Canon logo

Canon imagePROGRAF iPF750 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81509
Info modified on:
02 Mar 2020, 11:12:23
Short summary description Canon imagePROGRAF iPF750 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF750, 2400 x 1200 DPI, GARO, HP-RTL, Black, Cyan, Magenta, Yellow, PF-04, A0 (841 x 1189 mm), Banner, Matte paper, Plain paper

Long summary description Canon imagePROGRAF iPF750 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF750. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, HP-RTL, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Banner, Matte paper, Plain paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10Base-T, 100base-TX. Display: LCD, Internal memory: 256 MB, Sound power level (standby): 35 dB. Power requirements: AC 100-240V (50/60 Hz), Power consumption (standby): 5 W, Power consumption (typical): 140 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.