Canon logo

Canon Digital IXUS i7 zoom 1/2.5" 7.1 MP CCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42694
Info modified on:
04 Apr 2019, 06:17:32
Short summary description Canon Digital IXUS i7 zoom 1/2.5" 7.1 MP CCD Black:

Canon Digital IXUS i7 zoom, 7.1 MP, 1/2.5", CCD, 2.4x, 105 g, Black

Long summary description Canon Digital IXUS i7 zoom 1/2.5" 7.1 MP CCD Black:

Canon Digital IXUS i7 zoom. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 2.4x, Digital zoom: 4x. Display diagonal: 4.57 cm (1.8"). PictBridge. Weight: 105 g. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.