Canon logo

Canon Digital IXUS 850 IS 1/2.5" 7.1 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68719
Info modified on:
04 Apr 2019, 06:14:33
Short summary description Canon Digital IXUS 850 IS 1/2.5" 7.1 MP CCD Silver:

Canon Digital IXUS 850 IS, 7.1 MP, 1/2.5", CCD, 3.8x, 150 g, Silver

Long summary description Canon Digital IXUS 850 IS 1/2.5" 7.1 MP CCD Silver:

Canon Digital IXUS 850 IS. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3.8x, Digital zoom: 4x, Focal length range: 4.6 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 150 g. Product colour: Silver

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.