Canon logo

Canon Digital IXUS 900 Ti 10 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79034
Info modified on:
04 Apr 2019, 06:14:31
Short summary description Canon Digital IXUS 900 Ti 10 MP CCD 3648 x 2736 pixels Silver:

Canon Digital IXUS 900 Ti, 10 MP, 3648 x 2736 pixels, CCD, 3x, 165 g, Silver

Long summary description Canon Digital IXUS 900 Ti 10 MP CCD 3648 x 2736 pixels Silver:

Canon Digital IXUS 900 Ti. Megapixel (approx.): 10 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.7 - 23.1 mm. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.