Long product name Canon T-WC070 projection lens
:
The long product name of Canon T-WC070 projection lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
T-WC070 Wide Converter Lens
More>>>
Canon T-WC070 projection lens:
The official description of Canon T-WC070 projection lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Manufactured by Tiffen, the Canon T-WC070 is a 0.7X Wide Angle Converter lens for the Canon REALiS SX6, SX60, SX7, and X700 LCOS projectors. Ideal for use in homes, meeting rooms, and small halls where the projection distance isn't long enough to get a proper image size on the screen. The lens expands the image size from your projector by approximately twice as much as the original size without changing the distance between the projector and screen.
A 4-element multi-coated converter lens, the T-WC070 will maintain the same superb optical performance as your projector lens. Simply attach it onto a compatible Canon projector via the supplied 58mm slip-on adapter, and adjust the image size with the projector's zoom lens.
Short summary description Canon T-WC070 projection lens:
This short summary of the Canon T-WC070 projection lens data-sheet is auto-generated and uses the product title and the first six key specs.
Canon T-WC070
Long summary description Canon T-WC070 projection lens:
This is an auto-generated long summary of Canon T-WC070 projection lens based on the first three specs of the first five spec groups.
Canon T-WC070