Canon logo

Canon EOS 30D 8.2 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25881
Info modified on:
04 Apr 2019, 06:37:32
Short summary description Canon EOS 30D 8.2 MP CMOS Black:

Canon EOS 30D, 8.2 MP, CMOS, 700 g, Black

Long summary description Canon EOS 30D 8.2 MP CMOS Black:

Canon EOS 30D. Megapixel (approx.): 8.2 MP, Sensor type: CMOS. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 700 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.