Canon logo

Canon MV MV890 Handheld camcorder 0.8 MP CCD Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153596
Info modified on:
03 Jun 2018, 13:50:00
Short summary description Canon MV MV890 Handheld camcorder 0.8 MP CCD Black, Silver:

Canon MV MV890, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 375 g

Long summary description Canon MV MV890 Handheld camcorder 0.8 MP CCD Black, Silver:

Canon MV MV890. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 22x, Digital zoom: 700x, Focal length range: 43.6 - 959 mm. Camcorder media type: Videotape, Camcorder tape type: Mini-DV. Focus adjustment: Auto/Manual. Camera shutter speed: 1/2000 - 1/6 s

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.