Canon logo

Canon MV890 0.8 MP CCD

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165077
Info modified on:
04 Apr 2019, 05:43:15
Short summary description Canon MV890 0.8 MP CCD:

Canon MV890, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 435 g

Long summary description Canon MV890 0.8 MP CCD:

Canon MV890. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 22x, Digital zoom: 700x, Focal length range: 43.6 - 959 mm. Camera shutter speed: 1/2000 ~ 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 2 lx

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.