Canon logo

Canon MV890 0.8 MP CCD Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66930
Info modified on:
04 Apr 2019, 07:28:28
Short summary description Canon MV890 0.8 MP CCD Silver:

Canon MV890, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 435 g

Long summary description Canon MV890 0.8 MP CCD Silver:

Canon MV890. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 22x, Focal length range: 43.6 - 1090 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 ~ 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.